KAG3-40R1 is a right-hand lead, 1-start worm wheel with module 3, 40 teeth, and a plain bore of 20 mm. It has a pitch diameter of 120 mm, a throat diameter of 126 mm, an outside diameter of 129 mm, and a face width of 25 mm. The gear is made of CAC702 aluminum bronze with no heat treatment. It features a hub width of 18 mm, a web thickness of 10 mm, and a mounting distance of 82 mm. The allowable torque at 300 rpm is 143 N·m, with a backlash of 0.16~0.29 mm and a weight of 2.03 kg. The gear conforms to JIS B1301 keyway standards with Js9 tolerance.
Module 3, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG3-40R1 | KAG3-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |