QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG3-30R3J30

Description
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG3-30R3J30 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG3-30R3J30
Right Hand Lead Worm Gears (metric) KAG3-30R3J30
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore

Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore - KAG3-30R3J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore
KAG3-30R3J30
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore KAG3-30R3J30
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG3-30R3J30 KAG3-30R3J30
Product Name Right Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with 30mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
KHK AG5-60R1E40, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details