KAG3-30R3 is a right-hand lead worm gear with module 3, 30 teeth, and three starts, made of CAC702 aluminum bronze. It has a bore diameter of 20 mm, a pitch diameter of 90 mm, a throat diameter of 96 mm, an outside diameter of 99 mm, and a face width of 25 mm. The hub width is 18 mm, the total length is 43 mm, and the backlash ranges from 0.16 to 0.29 mm. The weight is 1.46 kg. The gear is designed for use with KSWG series worms and is intended for applications requiring precise motion transmission with axial thrust forces.
Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG3-30R3 | KAG3-30R3 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 30 Tooth, 3 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |