QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG3-30R2J25

Description
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG3-30R2J25 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG3-30R2J25
Right Hand Lead Worm Gears (metric) KAG3-30R2J25
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore

Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore - KAG3-30R2J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
KAG3-30R2J25
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore KAG3-30R2J25
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG3-30R2J25 KAG3-30R2J25
Product Name Right Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 25mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 56
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.3, 90 Tooth Brass Spur Gear - A 1B 2MY03090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details