QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG3-30R2

Description
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAG3-30R2 is a right-hand lead worm gear with a module of 3, featuring 30 teeth and 2 starts. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a plain bore, making it suitable for various mounting applications. The normal pressure angle is 20 degrees, and the teeth are designed with standard full depth. This worm gear is suitable for applications requiring precise motion control and torque transmission. It is important to note that this type of gear produces axial thrust forces, which should be considered in the design of the overall system.

Datasheet Summary
Powered by GS/AI

The KAG3-30R2 is a right-hand lead worm gear with a module of 3, featuring 30 teeth and 2 starts. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a plain bore, making it suitable for various mounting applications. The normal pressure angle is 20 degrees, and the teeth are designed with standard full depth. This worm gear is suitable for applications requiring precise motion control and torque transmission. It is important to note that this type of gear produces axial thrust forces, which should be considered in the design of the overall system.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG3-30R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG3-30R2
Right Hand Lead Worm Gears (metric) KAG3-30R2
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG3-30R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG3-30R2
Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG3-30R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG3-30R2 KAG3-30R2
Product Name Right Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-40R1E32, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details