KAG3-20R2 is a right-hand helical worm gear with module 3, 20 teeth, and 2 starts, designed for use with matching worms. It has a plain bore of 20 mm, a pitch diameter of 60 mm, a throat diameter of 66 mm, an outside diameter of 69 mm, and a face width of 25 mm. The gear is made from CAC702 aluminum bronze with no heat treatment, and features a standard full-depth tooth profile at a 20° normal pressure angle. The precision grade is KHK W 002 grade 2. Backlash ranges from 0.16 to 0.29 mm, and the weight is 0.75 kg. It supports allowable torques up to 46.9 N·m at 100 rpm under defined conditions.
Module 3, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG3-20R2 | KAG3-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |