KAG3-20R1 is a right-hand lead worm gear with a module of 3, 20 teeth, and one start, designed for use with matching worms. It has a bore diameter of 20 mm, a pitch diameter of 60 mm, a throat diameter of 80 mm, an outside diameter of 88 mm, and a face width of 30 mm. The gear is made of CAC702 aluminum bronze, with a helix angle of 3°54', and a backlash range of 0.16~0.29 mm. It weighs 1.53 kg and has a hub width of 18 mm and a total length of 43 mm. The allowable torque at 30 rpm is 115 N·m.
Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG3-20R1 | KAG3-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |