QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2-60R1J32

Description
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2-60R1J32 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2-60R1J32
Right Hand Lead Worm Gears (metric) KAG2-60R1J32
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore

Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore - KAG2-60R1J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore
KAG2-60R1J32
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore KAG2-60R1J32
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2-60R1J32 KAG2-60R1J32
Product Name Right Hand Lead Worm Gears (metric) Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 32mm Finished Bore
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRGCPF15-500, CP15, Module 4.77, 33 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpf15-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
40:1 Gear Ratio, 40 Teeth, Worm Gear - A 1T 6-N324010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 40
Pressure Angle 14.5°
View Details