QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2-60R1

Description
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG2-60R1 is a right-hand lead worm gear with a module of 2, 60 teeth, and one start, designed for use with a matching worm shaft. It has a 12 mm bore, 120 mm pitch diameter, 124 mm throat diameter, and 126 mm outside diameter. The face width is 18 mm, hub width is 15 mm, and total length is 33 mm. The gear is made from CAC702 aluminum bronze, has a precision grade of KHK W 002 grade 2, and a normal pressure angle of 20°. It has a backing backlash of 0.11 to 0.24 mm and weighs 1.52 kg. The allowable torque at 300 rpm is 110 N·m, at 600 rpm is 94.6 N·m, and at 900 rpm is 84.9 N·m.

Datasheet Summary
Powered by GS/AI

KAG2-60R1 is a right-hand lead worm gear with a module of 2, 60 teeth, and one start, designed for use with a matching worm shaft. It has a 12 mm bore, 120 mm pitch diameter, 124 mm throat diameter, and 126 mm outside diameter. The face width is 18 mm, hub width is 15 mm, and total length is 33 mm. The gear is made from CAC702 aluminum bronze, has a precision grade of KHK W 002 grade 2, and a normal pressure angle of 20°. It has a backing backlash of 0.11 to 0.24 mm and weighs 1.52 kg. The allowable torque at 300 rpm is 110 N·m, at 600 rpm is 94.6 N·m, and at 900 rpm is 84.9 N·m.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2-60R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2-60R1
Right Hand Lead Worm Gears (metric) KAG2-60R1
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG2-60R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG2-60R1
Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG2-60R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2-60R1 KAG2-60R1
Product Name Right Hand Lead Worm Gears (metric) Module 2, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details