KAG2.5-60R1 is a right-hand lead worm gear with a module of 2.5, 60 teeth, and one start, made of CAC702 aluminum bronze. It has a primary bore diameter of 60 mm, hub diameter of 150 mm, outside diameter of 157.5 mm, face width of 20 mm, and total length of 93.5 mm. The web thickness is 12 mm and the web outer diameter is 130 mm. Mounting distance is 93.5 mm. It has a backlash of 0.14 to 0.27 mm and weighs 2.32 kg. The gear operates with a precision grade of KHK W 002 grade 2 and a normal pressure angle of 20°. The tooth hardness is not specified and no heat treatment is applied. The allowable torque at 300 rpm is 180 N·m, and at 1800 rpm is 110 N·m.
Module 2.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG2.5-60R1 | KAG2.5-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |