QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2.5-50R1J22

Description
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2.5-50R1J22 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2.5-50R1J22
Right Hand Lead Worm Gears (metric) KAG2.5-50R1J22
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore

Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore - KAG2.5-50R1J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore
KAG2.5-50R1J22
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore KAG2.5-50R1J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2.5-50R1J22 KAG2.5-50R1J22
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 125 mm (4.92 inch) 125 mm (4.92 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG4-50R1E35, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details