KAG2.5-50R1 is a right-hand lead worm gear with a module of 2.5, 50 teeth, and one start, made from CAC702 aluminum bronze with a standard full-depth tooth form and 20° normal pressure angle. It has a bore diameter of 55 mm, hub diameter of 125 mm, pitch diameter of 125 mm, throat diameter of 130 mm, outside diameter of 132.5 mm, face width of 20 mm, hub width of 34 mm, and total length of 81 mm. The gear has a web thickness of 12 mm, web outer diameter of 106 mm, and mounting distance of 81 mm. The allowable torque at 50 rpm is 189 N·m, and the weight is 1.70 kg. Precision grade is KHK W 002 grade 2. Backlash ranges from 0.14 to 0.27 mm.
Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG2.5-50R1 | KAG2.5-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 125 mm (4.92 inch) | 125 mm (4.92 inch) |