QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2.5-30R2J17

Description
Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG2.5-30R2J17 is a right-hand lead worm gear from the KAG series, with a module of 2.5, 30 teeth, 2 starts, and a 17 mm bore. The gear is made of CAC702 aluminum bronze with standard full-depth teeth, a 20° normal pressure angle, and a 7°42′ helix angle. It has a face width of 20 mm, outside diameter of 82.5 mm, and throat diameter of 80 mm. The hub width is 34 mm, total length is 56 mm, and mounting distance is 56 mm. Backlash ranges from 0.14 to 0.27 mm, and the weight is 0.79 kg. Precision grade is KHK W 002 grade 2. Keyway and bore tolerance follow JIS B1301 Js9 specifications. This variant requires special ordering and is available in quantities of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KAG2.5-30R2J17 is a right-hand lead worm gear from the KAG series, with a module of 2.5, 30 teeth, 2 starts, and a 17 mm bore. The gear is made of CAC702 aluminum bronze with standard full-depth teeth, a 20° normal pressure angle, and a 7°42′ helix angle. It has a face width of 20 mm, outside diameter of 82.5 mm, and throat diameter of 80 mm. The hub width is 34 mm, total length is 56 mm, and mounting distance is 56 mm. Backlash ranges from 0.14 to 0.27 mm, and the weight is 0.79 kg. Precision grade is KHK W 002 grade 2. Keyway and bore tolerance follow JIS B1301 Js9 specifications. This variant requires special ordering and is available in quantities of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2.5-30R2J17 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2.5-30R2J17
Right Hand Lead Worm Gears (metric) KAG2.5-30R2J17
Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore

Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore - KAG2.5-30R2J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore
KAG2.5-30R2J17
Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore KAG2.5-30R2J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2.5-30R2J17 KAG2.5-30R2J17
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 17mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 75 mm (2.95 inch) 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

15:1 Gear Ratio, 60 Teeth, Worm Gear - A 1B 6-Z24060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 60
Pressure Angle 25°
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 8787825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details