KAG2.5-20R2J16 is a right-hand lead worm gear in the KAG series, with a module of 2.5, 20 teeth, 2 starts, and a 16 mm bore. It has a 20° normal pressure angle, is made of CAC702 aluminum bronze, and has a face width of 20 mm. The gear is precision grade KHK W 002 grade 2, with a throat diameter of 55 mm, outside diameter of 57.5 mm, and hub width of 14 mm. Total length is 34 mm. Backlash ranges from 0.14 to 0.27 mm, and the weight is 0.39 kg. Keyways conform to JIS B1301 Js9 tolerance. Secondary operations are restricted on tooth areas due to hardened surfaces.
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG2.5-20R2J16 | KAG2.5-20R2J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 16mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |