QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2.5-20R2J15

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG2.5-20R2J15 is a right-hand helical worm gear with a module of 2.5, 20 teeth, and 2 starts, designed for use with KSWG2.5 series worms. It has a 15 mm bore, 5 mm keyway width, and 2.3 mm keyway depth per JIS B1301 Js9 tolerance, with a set screw included. The gear is made of CAC702 aluminum bronze, has a standard full-depth 20° pressure angle, and a precision grade of KHK W 002 grade 2. Face width is 20 mm, hub width is 14 mm, total length is 34 mm, and it weighs 0.39 kg. Backlash ranges from 0.14 to 0.27 mm. The J-series designation signifies custom availability with a lead time and limited order quantities.

Datasheet Summary
Powered by GS/AI

KAG2.5-20R2J15 is a right-hand helical worm gear with a module of 2.5, 20 teeth, and 2 starts, designed for use with KSWG2.5 series worms. It has a 15 mm bore, 5 mm keyway width, and 2.3 mm keyway depth per JIS B1301 Js9 tolerance, with a set screw included. The gear is made of CAC702 aluminum bronze, has a standard full-depth 20° pressure angle, and a precision grade of KHK W 002 grade 2. Face width is 20 mm, hub width is 14 mm, total length is 34 mm, and it weighs 0.39 kg. Backlash ranges from 0.14 to 0.27 mm. The J-series designation signifies custom availability with a lead time and limited order quantities.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2.5-20R2J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2.5-20R2J15
Right Hand Lead Worm Gears (metric) KAG2.5-20R2J15
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore - KAG2.5-20R2J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
KAG2.5-20R2J15
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore KAG2.5-20R2J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2.5-20R2J15 KAG2.5-20R2J15
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details