QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2.5-20R2J14

Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG2.5-20R2J14 is a right-hand helical worm gear with a 2.5 module, 20 teeth, 2 starts, and a 14 mm bore, made from CAC702 aluminum bronze with a standard full-depth tooth profile and a 20° normal pressure angle. It has a face width of 20 mm, an outside diameter of 57.5 mm, a hub width of 34 mm, and a mounting distance of 43.5 mm. The gear is precision grade KHK W 002 grade 2, with a backlash range of 0.14 to 0.27 mm, a web thickness of 14 mm, and a web outer diameter of 34 mm. The weight is 0.39 kg. The part is a J series variant, available on request with a lead time of up to five working days and limited to 1-20 units per order. Keyways conform to JIS B1301 Js9 tolerance. No heat treatment is applied to the teeth.

Datasheet Summary
Powered by GS/AI

KAG2.5-20R2J14 is a right-hand helical worm gear with a 2.5 module, 20 teeth, 2 starts, and a 14 mm bore, made from CAC702 aluminum bronze with a standard full-depth tooth profile and a 20° normal pressure angle. It has a face width of 20 mm, an outside diameter of 57.5 mm, a hub width of 34 mm, and a mounting distance of 43.5 mm. The gear is precision grade KHK W 002 grade 2, with a backlash range of 0.14 to 0.27 mm, a web thickness of 14 mm, and a web outer diameter of 34 mm. The weight is 0.39 kg. The part is a J series variant, available on request with a lead time of up to five working days and limited to 1-20 units per order. Keyways conform to JIS B1301 Js9 tolerance. No heat treatment is applied to the teeth.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2.5-20R2J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2.5-20R2J14
Right Hand Lead Worm Gears (metric) KAG2.5-20R2J14
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore - KAG2.5-20R2J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
KAG2.5-20R2J14
Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore KAG2.5-20R2J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2.5-20R2J14 KAG2.5-20R2J14
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-50R1E28, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Spur Gears - 5216991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details