QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2.5-20R1J14

Description
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAG2.5-20R1J14 is a right-hand lead worm gear with a module of 2.5, featuring 20 teeth and a single start. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a finished bore diameter of 14 mm, making it suitable for various applications requiring precise motion control. The tooth profile is designed with a normal pressure angle of 20 degrees and features standard full-depth teeth. This product is classified under precision grade KHK W 001 grade 2, ensuring a high level of accuracy in its manufacturing. The worm gear is designed to produce axial thrust forces, which should be considered in the application design. Additionally, it is important to note that secondary operations on the tooth areas are not recommended due to the induction hardening treatment applied to the teeth, which results in a hardness of 50 to 60 HRC.

Datasheet Summary
Powered by GS/AI

The KAG2.5-20R1J14 is a right-hand lead worm gear with a module of 2.5, featuring 20 teeth and a single start. It is constructed from aluminum bronze, which provides good wear resistance and strength. The gear has a finished bore diameter of 14 mm, making it suitable for various applications requiring precise motion control. The tooth profile is designed with a normal pressure angle of 20 degrees and features standard full-depth teeth. This product is classified under precision grade KHK W 001 grade 2, ensuring a high level of accuracy in its manufacturing. The worm gear is designed to produce axial thrust forces, which should be considered in the application design. Additionally, it is important to note that secondary operations on the tooth areas are not recommended due to the induction hardening treatment applied to the teeth, which results in a hardness of 50 to 60 HRC.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2.5-20R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2.5-20R1J14
Right Hand Lead Worm Gears (metric) KAG2.5-20R1J14
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore - KAG2.5-20R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
KAG2.5-20R1J14
Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore KAG2.5-20R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2.5-20R1J14 KAG2.5-20R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
KHK AG5-50R1E45, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details