KAG2-40R1 is a right-hand lead worm gear with a module of 2, 40 teeth, and one start, designed for use with matching worms. It has a 12 mm bore, 45 mm hub diameter, 80 mm pitch diameter, 84 mm throat diameter, 86 mm outside diameter, and 18 mm face width. Constructed from CAC702 aluminum bronze, it features standard full-depth gear teeth with a 20° normal pressure angle and precision grade KHK W 002 grade 2. The gear weighs 0.85 kg and has a hub width of 15 mm and total length of 33 mm. Allowable torque at 300 rpm is 51.4 N·m, with backlash between 0.11 and 0.24 mm.
Module 2, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG2-40R1 | KAG2-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |