QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2-30R1

Description
Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG2-30R1 is a right-hand lead worm gear with module 2, 30 teeth, and one start, designed for use with corresponding worms. It has a 12 mm bore, 40 mm hub diameter, 60 mm pitch diameter, 64 mm throat diameter, 66 mm outside diameter, and 18 mm face width. The gear is made from CAC702 aluminum bronze with no heat treatment. The hub width is 15 mm, total length is 33 mm, and weight is 0.51 kg. It has a backlash range of 0.11 to 0.24 mm and meets KHK W 002 grade 2 precision. The gear is designed for operation with a specified allowable torque across speeds up to 1800 rpm.

Datasheet Summary
Powered by GS/AI

KAG2-30R1 is a right-hand lead worm gear with module 2, 30 teeth, and one start, designed for use with corresponding worms. It has a 12 mm bore, 40 mm hub diameter, 60 mm pitch diameter, 64 mm throat diameter, 66 mm outside diameter, and 18 mm face width. The gear is made from CAC702 aluminum bronze with no heat treatment. The hub width is 15 mm, total length is 33 mm, and weight is 0.51 kg. It has a backlash range of 0.11 to 0.24 mm and meets KHK W 002 grade 2 precision. The gear is designed for operation with a specified allowable torque across speeds up to 1800 rpm.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2-30R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2-30R1
Right Hand Lead Worm Gears (metric) KAG2-30R1
Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG2-30R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG2-30R1
Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG2-30R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2-30R1 KAG2-30R1
Product Name Right Hand Lead Worm Gears (metric) Module 2, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32056A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details