QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2-20R2J12

Description
Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2-20R2J12 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2-20R2J12
Right Hand Lead Worm Gears (metric) KAG2-20R2J12
Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore

Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore - KAG2-20R2J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
KAG2-20R2J12
Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore KAG2-20R2J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2-20R2J12 KAG2-20R2J12
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 5217354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details