QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG2-20R1J14

Description
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG2-20R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG2-20R1J14
Right Hand Lead Worm Gears (metric) KAG2-20R1J14
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore - KAG2-20R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
KAG2-20R1J14
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore KAG2-20R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG2-20R1J14 KAG2-20R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-50R1E22, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - 5217203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 72
Design Metric
View Details