KAG2-20R1 is a right-hand lead worm wheel with a module of 2, 20 teeth, and one start, designed for use with a corresponding worm gear. It has a plain bore of 12 mm, a pitch diameter of 40 mm, and an outside diameter of 46 mm. The face width is 18 mm, and the hub width is 15 mm. The gear is made of CAC702 aluminum bronze with no heat treatment and has a backlash range of 0.11 to 0.24 mm. The total length is 33 mm, and it weighs 0.26 kg. It complies with KHK W 002 grade 2 precision standards and has a normal 20° pressure angle.
Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG2-20R1 | KAG2-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |