The KAG1-50R1 is a worm gear with module 1, 50 teeth, one start, and right-hand helix, made of CAC702 aluminum bronze. It has a bore diameter of 30 mm, hub diameter of 50 mm, pitch diameter of 50 mm, throat diameter of 52 mm, outside diameter of 53 mm, face width of 10 mm, hub width of 10 mm, total length of 33 mm, and a weight of 0.20 kg. Allowable torque values are 18.3 N·m at 30 rpm, decreasing to 7.95 N·m at 1800 rpm. Backlash is specified between 0.08 mm and 0.19 mm. Precision grade is KHK W 002 grade 2 with a normal pressure angle of 20°. No secondary operations are permitted on the tooth area due to lack of heat treatment on the gear teeth. The helix angle is 3°35'.
Module 1, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1-50R1J15 | KAG1-50R1J15 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |