The KAG1.5-60R1 worm gear is a right-hand helical aluminum bronze gear with a module of 1.5, 60 teeth, and one start. It has a 50 mm bore, 90 mm pitch diameter, 93 mm outside diameter, 14 mm face width, and a total length of 57.5 mm. The gear is rated for allowable torque values ranging from 75.3 N·m at 30 rpm to 32.4 N·m at 1800 rpm, with a backlash of 0.10 to 0.21 mm and a weight of 0.83 kg. Precision grade is KHK W 002 grade 2, with a standard full-depth tooth profile and 20° normal pressure angle. No secondary operations are permitted on the tooth area.
Module 1.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1.5-60R1J22 | KAG1.5-60R1J22 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 22mm Finished Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |