KAG1.5-60R1 is a module 1.5, 60-tooth, single-start, right-hand helical worm gear made of CAC702 aluminum bronze, with a 14 mm face width, 90 mm pitch diameter, 93 mm outside diameter, and a 57.5 mm total length. It has a bore diameter of 50 mm and a hub width of 10 mm. The allowable torque ranges from 75.3 N·m at 30 rpm to 32.4 N·m at 1800 rpm, with backlash of 0.10 to 0.21 mm and a weight of 0.83 kg. Precision grade is KHK W 002 grade 2.
Module 1.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1.5-60R1J16 | KAG1.5-60R1J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 16mm Finished Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |