KAG1.5-60R1 is a right-hand lead worm gear with module 1.5, 60 teeth, and one start, designed for use with matched worm shafts. It has a bore diameter of 50 mm, pitch diameter of 90 mm, outside diameter of 94.5 mm, face width of 14 mm, and total length of 57.5 mm. The allowable torque at 30 rpm is 75.3 N·m, decreasing to 32.4 N·m at 1800 rpm. Backlash is 0.10 to 0.21 mm, and the weight is 0.83 kg. The gear is made of CAC702 aluminum bronze with no heat treatment. Precision grade is KHK W 002 grade 2, with a 20° normal pressure angle and standard full-depth teeth. The helix angle is 3°26'.
Module 1.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1.5-60R1 | KAG1.5-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |