QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1.5-50R1J14

Description
Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1.5-50R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1.5-50R1J14
Right Hand Lead Worm Gears (metric) KAG1.5-50R1J14
Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore - KAG1.5-50R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
KAG1.5-50R1J14
Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore KAG1.5-50R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1.5-50R1J14 KAG1.5-50R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 75 mm (2.95 inch) 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48DP / 1 Lead / 0.333P.D, 3.58° Right Hand Worm - A 1C 5-N48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 14.5°
View Details