QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1.5-30R2J15

Description
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1.5-30R2J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1.5-30R2J15
Right Hand Lead Worm Gears (metric) KAG1.5-30R2J15
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore

Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore - KAG1.5-30R2J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
KAG1.5-30R2J15
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore KAG1.5-30R2J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1.5-30R2J15 KAG1.5-30R2J15
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 15mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
Spur Gears - 5217247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details