KAG1.5-30R2 is a right-hand lead, 2-start worm wheel with module 1.5, 30 teeth, and H1 tooth shape. It has a bore diameter of 30 mm, hub diameter of 45 mm, pitch diameter of 45 mm, throat diameter of 48 mm, outside diameter of 49.5 mm, face width of 10 mm, hub width of 10 mm, total length of 24 mm, and mounting distance of 35 mm. The worm wheel is made of CAC702 aluminum bronze with no heat treatment. Allowable torque at 600 rpm is 10.8 N·m, with backlash ranging from 0.10 to 0.21 mm and a weight of 0.22 kg. The precision grade is KHK W 002 grade 2.
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1.5-30R2J12 | KAG1.5-30R2J12 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with 12mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 45 mm (1.77 inch) | 45 mm (1.77 inch) |