QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1.5-30R2

Description
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAG1.5-30R2 is a right-hand lead worm gear with a module of 1.5 and features 30 teeth with 2 starts. It is constructed from aluminum bronze, providing a balance of strength and corrosion resistance. The gear has a plain bore, making it suitable for various mounting applications. The precision grade is KHK W 002 grade 2, ensuring reliable performance in mechanical systems. The normal pressure angle is 20°, and the gear teeth are designed with standard full depth. This product is ideal for applications requiring efficient power transmission and compact design.

Datasheet Summary
Powered by GS/AI

The KAG1.5-30R2 is a right-hand lead worm gear with a module of 1.5 and features 30 teeth with 2 starts. It is constructed from aluminum bronze, providing a balance of strength and corrosion resistance. The gear has a plain bore, making it suitable for various mounting applications. The precision grade is KHK W 002 grade 2, ensuring reliable performance in mechanical systems. The normal pressure angle is 20°, and the gear teeth are designed with standard full depth. This product is ideal for applications requiring efficient power transmission and compact design.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1.5-30R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1.5-30R2
Right Hand Lead Worm Gears (metric) KAG1.5-30R2
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG1.5-30R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG1.5-30R2
Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG1.5-30R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1.5-30R2 KAG1.5-30R2
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 30 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-45R3E20, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details
32 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Spur Gears - 8787875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details