KAG1.5-30R1 is a right-hand, 1-start worm gear with a module of 1.5, 30 teeth, and a 10 mm face width. It features a 30 mm bore, 45 mm pitch diameter, and 49.5 mm outside diameter, with a total length of 35 mm. The gear is made of CAC702 aluminum bronze, has a normal pressure angle of 20°, and a helix angle of 3°26'. Allowable torque at 30 rpm is 20.8 N·m, with a backlash range of 0.10 to 0.21 mm and a weight of 0.22 kg. Precision grade is KHK W 002 grade 2.
Module 1.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 16mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1.5-30R1J16 | KAG1.5-30R1J16 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 16mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 45 mm (1.77 inch) | 45 mm (1.77 inch) |