KAG1.5-30R1 is a right-hand lead worm gear with module 1.5, 30 teeth, and one start. It has a bore diameter of 30 mm, hub diameter of 45 mm, pitch diameter of 45 mm, throat diameter of 48 mm, outside diameter of 49.5 mm, face width of 14 mm, hub width of 10 mm, total length of 24 mm, and mounting distance of 35 mm. The gear is made of CAC702 aluminum bronze with no heat treatment. It provides allowable torques of 20.8 N·m at 30 rpm, 17.5 N·m at 100 rpm, 13.9 N·m at 300 rpm, 11.7 N·m at 600 rpm, 10.4 N·m at 900 rpm, 9.40 N·m at 1200 rpm, and 8.28 N·m at 1800 rpm. Backlash ranges from 0.10 to 0.21 mm, and the weight is 0.22 kg. Precision grade is KHK W 002 grade 2, with a normal pressure angle of 20° and standard full depth teeth.
Module 1.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1.5-30R1 | KAG1.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 45 mm (1.77 inch) | 45 mm (1.77 inch) |