QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1.5-20R2

Description
Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG1.5-20R2 is a right-hand lead worm gear with a module of 1.5, 20 teeth, and two starts, designed for use with KKWG1.5 series worm shafts. It features a plain bore of 22 mm, a pitch diameter of 30 mm, a throat diameter of 33 mm, an outside diameter of 34.5 mm, a face width of 14 mm, and a total length of 24 mm. The gear is made of CAC702 aluminum bronze with no heat treatment. Allowable torques at 30 rpm, 100 rpm, and 300 rpm are 9.72 N·m, 7.87 N·m, and 5.92 N·m respectively, with a backlash range of 0.10 to 0.21 mm and a weight of 0.10 kg. Precision grade is KHK W 002 grade 2.

Datasheet Summary
Powered by GS/AI

KAG1.5-20R2 is a right-hand lead worm gear with a module of 1.5, 20 teeth, and two starts, designed for use with KKWG1.5 series worm shafts. It features a plain bore of 22 mm, a pitch diameter of 30 mm, a throat diameter of 33 mm, an outside diameter of 34.5 mm, a face width of 14 mm, and a total length of 24 mm. The gear is made of CAC702 aluminum bronze with no heat treatment. Allowable torques at 30 rpm, 100 rpm, and 300 rpm are 9.72 N·m, 7.87 N·m, and 5.92 N·m respectively, with a backlash range of 0.10 to 0.21 mm and a weight of 0.10 kg. Precision grade is KHK W 002 grade 2.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1.5-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1.5-20R2
Right Hand Lead Worm Gears (metric) KAG1.5-20R2
Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAG1.5-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAG1.5-20R2
Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAG1.5-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1.5-20R2 KAG1.5-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 20 Tooth, 2 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 30 mm (1.18 inch) 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
KHK SSCP15-30J28, CP15, Module4.77, 30 Tooth, CP Carbon Steel Spur Gears - sscp15-30j28 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details