QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1.5-20R1J10

Description
Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
Request a Quote
Description
Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KAG1.5-20R1 is a 1.5 module, 20-tooth, single-start, right-hand worm wheel with a 10 mm bore, 30 mm pitch diameter, 34.5 mm outside diameter, and 24 mm total length, made of CAC702 aluminum bronze. It has a helix angle of 3°26', face width of 10 mm, and weighs 0.10 kg. Allowable torque values are provided for various speeds from 30 to 1800 rpm, with backlash ranging from 0.10 to 0.21 mm. Precision grade is KHK W 002 grade 2, and no heat treatment is applied. Secondary operations on the tooth area are prohibited.

Datasheet Summary
Powered by GS/AI

KAG1.5-20R1 is a 1.5 module, 20-tooth, single-start, right-hand worm wheel with a 10 mm bore, 30 mm pitch diameter, 34.5 mm outside diameter, and 24 mm total length, made of CAC702 aluminum bronze. It has a helix angle of 3°26', face width of 10 mm, and weighs 0.10 kg. Allowable torque values are provided for various speeds from 30 to 1800 rpm, with backlash ranging from 0.10 to 0.21 mm. Precision grade is KHK W 002 grade 2, and no heat treatment is applied. Secondary operations on the tooth area are prohibited.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1.5-20R1J10 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1.5-20R1J10
Right Hand Lead Worm Gears (metric) KAG1.5-20R1J10
Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore

Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore - KAG1.5-20R1J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
KAG1.5-20R1J10
Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore KAG1.5-20R1J10
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1.5-20R1J10 KAG1.5-20R1J10
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 30 mm (1.18 inch) 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

18:1 Gear Ratio, 72 Teeth, Worm Gear - A 1B 6-Z48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 72
Pressure Angle 25°
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
Spur Gears - 5217174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details