QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAG1-40R1J10

Description
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAG1-40R1J10 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAG1-40R1J10
Right Hand Lead Worm Gears (metric) KAG1-40R1J10
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore

Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore - KAG1-40R1J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
KAG1-40R1J10
Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore KAG1-40R1J10
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAG1-40R1J10 KAG1-40R1J10
Product Name Right Hand Lead Worm Gears (metric) Module 1, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 10mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R1E22, Module 430 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Module 0.75, 66 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details