KAG1-30R1 is a module 1, right-handed worm gear with 30 teeth and one start, made of CAC702 aluminum bronze. It has a 20° normal pressure angle, standard full-depth teeth, and a bore diameter of 20 mm, hub diameter of 22 mm, pitch diameter of 30 mm, throat diameter of 32 mm, outside diameter of 33 mm, face width of 10 mm, hub width of 10 mm, total length of 23 mm, and mounting distance of 18 mm. The allowable torque at 30 rpm is 7.08 N·m, with backlash ranging from 0.08 to 0.19 mm and a weight of 0.078 kg.
Module 1, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 6mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1-30R1J6 | KAG1-30R1J6 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 30 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 6mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 30 mm (1.18 inch) | 30 mm (1.18 inch) |
| Face Width | 10 mm (0.3937 inch) | 10 mm (0.3937 inch) |