KAG1-20R1 is a module 1, 20-tooth, single-start, right-hand worm wheel made of CAC702 aluminum bronze, with a 6 mm bore, 16 mm hub diameter, 20 mm pitch diameter, 22 mm throat diameter, 23 mm outside diameter, 10 mm face width, and 18 mm total length. It has a helix angle of 3°35', a backlash range of 0.08 to 0.19 mm, and a weight of 0.038 kg. Allowable torque values are provided for operating speeds from 30 to 1800 rpm. Precision grade is KHK W 002 grade 2, with standard full-depth teeth at a 20° normal pressure angle.
Module 1, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 6mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAG1-20R1J6 | KAG1-20R1J6 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 6mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Face Width | 10 mm (0.3937 inch) | 10 mm (0.3937 inch) |