Quality Bearings & Components Axial Needle Roller Thrust Bearings - Metric BTHBNGMAXK0821TN

Description
Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only
Request a Quote Datasheet
Description
Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Needle Roller Thrust Bearings  -  Metric - BTHBNGMAXK0821TN - Quality Bearings & Components
Hicksville, NY, USA
Axial Needle Roller Thrust Bearings - Metric
BTHBNGMAXK0821TN
Axial Needle Roller Thrust Bearings - Metric BTHBNGMAXK0821TN
Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only

Axial Needle Roller

THRUST BEARINGS – METRIC

• Steel Needles
*Plastic Retainer Only

Supplier's Site
8mm ID, 21mm OD Axial Needle Roller Thrust Bearing (Plastic Retainer Only) - BTHBNGMAXK0821TN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm ID, 21mm OD Axial Needle Roller Thrust Bearing (Plastic Retainer Only)
BTHBNGMAXK0821TN
8mm ID, 21mm OD Axial Needle Roller Thrust Bearing (Plastic Retainer Only) BTHBNGMAXK0821TN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings Roller Bearings
Product Number BTHBNGMAXK0821TN BTHBNGMAXK0821TN
Product Name Axial Needle Roller Thrust Bearings - Metric 8mm ID, 21mm OD Axial Needle Roller Thrust Bearing (Plastic Retainer Only)
Type Needle Roller Thrust
Design Units Metric
Bore 0.3150 inch (8.000 mm)
Outside Diameter 0.8268 inch (21.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Rotation - Cross Roller Ring - RB15030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details