Quality Bearings & Components Axial Thrust Washers - Metric BTHBNGMAS75100

Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet
Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Thrust Washers  -  Metric - BTHBNGMAS75100 - Quality Bearings & Components
Hicksville, NY, USA
Axial Thrust Washers - Metric
BTHBNGMAS75100
Axial Thrust Washers - Metric BTHBNGMAS75100
Axial THRUST WASHERS – METRIC • Steel

Axial
THRUST WASHERS – METRIC

• Steel

Supplier's Site
75mm ID, 100mm OD Steel Axial Thrust Washer - BTHBNGMAS75100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
75mm ID, 100mm OD Steel Axial Thrust Washer
BTHBNGMAS75100
75mm ID, 100mm OD Steel Axial Thrust Washer BTHBNGMAS75100
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings Roller Bearings
Product Number BTHBNGMAS75100 BTHBNGMAS75100
Product Name Axial Thrust Washers - Metric 75mm ID, 100mm OD Steel Axial Thrust Washer
Type Thrust Washer
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Rotation - Cross Roller Ring - RBU3510UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Sprag Clutch Bearings - 1465260 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details