Quality Bearings & Components Axial Thrust Washers - Metric BTHBNGMAS6590

Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet
Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Thrust Washers  -  Metric - BTHBNGMAS6590 - Quality Bearings & Components
Hicksville, NY, USA
Axial Thrust Washers - Metric
BTHBNGMAS6590
Axial Thrust Washers - Metric BTHBNGMAS6590
Axial THRUST WASHERS – METRIC • Steel

Axial
THRUST WASHERS – METRIC

• Steel

Supplier's Site
65mm ID, 90mm OD Steel Axial Thrust Washer - BTHBNGMAS6590 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
65mm ID, 90mm OD Steel Axial Thrust Washer
BTHBNGMAS6590
65mm ID, 90mm OD Steel Axial Thrust Washer BTHBNGMAS6590
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings Roller Bearings
Product Number BTHBNGMAS6590 BTHBNGMAS6590
Product Name Axial Thrust Washers - Metric 65mm ID, 90mm OD Steel Axial Thrust Washer
Type Thrust Washer
Design Units Metric
Bore 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RB12016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details