Quality Bearings & Components Axial Thrust Washers - Metric BTHBNGMAS5070

Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet
Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Thrust Washers  -  Metric - BTHBNGMAS5070 - Quality Bearings & Components
Hicksville, NY, USA
Axial Thrust Washers - Metric
BTHBNGMAS5070
Axial Thrust Washers - Metric BTHBNGMAS5070
Axial THRUST WASHERS – METRIC • Steel

Axial
THRUST WASHERS – METRIC

• Steel

Supplier's Site
50mm ID, 70mm OD Steel Axial Thrust Washer - BTHBNGMAS5070 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
50mm ID, 70mm OD Steel Axial Thrust Washer
BTHBNGMAS5070
50mm ID, 70mm OD Steel Axial Thrust Washer BTHBNGMAS5070
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings Roller Bearings
Product Number BTHBNGMAS5070 BTHBNGMAS5070
Product Name Axial Thrust Washers - Metric 50mm ID, 70mm OD Steel Axial Thrust Washer
Type Thrust Washer
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details
Rotation - Cross Roller Ring - RU228UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details