Quality Bearings & Components Axial Thrust Washers - Metric BTHBNGMAS120155

Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet
Description
Axial THRUST WASHERS – METRIC • Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Thrust Washers  -  Metric - BTHBNGMAS120155 - Quality Bearings & Components
Hicksville, NY, USA
Axial Thrust Washers - Metric
BTHBNGMAS120155
Axial Thrust Washers - Metric BTHBNGMAS120155
Axial THRUST WASHERS – METRIC • Steel

Axial
THRUST WASHERS – METRIC

• Steel

Supplier's Site
120mm ID, 155mm OD Steel Axial Thrust Washer - BTHBNGMAS120155 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120mm ID, 155mm OD Steel Axial Thrust Washer
BTHBNGMAS120155
120mm ID, 155mm OD Steel Axial Thrust Washer BTHBNGMAS120155
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Thrust Bearings Roller Bearings
Product Number BTHBNGMAS120155 BTHBNGMAS120155
Product Name Axial Thrust Washers - Metric 120mm ID, 155mm OD Steel Axial Thrust Washer
Type Thrust Washer
Design Units Metric
Bore 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Rotation - Cross Roller Ring - RB9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details