Nonmetallic
PLAIN SLEEVE BEARINGS – INCH
• Machined Ertalyte Polyester
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSPPLN-061200E |
| Product Name | Plain Sleeve Bearings - Inch |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing ID | 0.1900 inch (4.83 mm) |
| Bearing OD | 0.3150 inch (8.00 mm) |