Nonmetallic
FLANGED SLEEVE BEARINGS – INCH
• Machined Ertalyte Polyester
• Self-Lubricating
| Quality Bearings & Components | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSPFLN-161603E |
| Product Name | Flanged Sleeve Bearings - Inch |
| Bushing Type | Flanged |
| Design Units | Inch |
| Bearing ID | 0.5040 inch (12.80 mm) |
| Bearing OD | 0.7530 inch (19.13 mm) |
| Length | 0.500 inch (12.70 mm) |