Quality Bearings & Components Flanged Sleeve Bearings - Inch BSPFLN-101420T

Description
Nonmetallic FLANGED SLEEVE BEARINGS – INCH • Machined PTFE
Request a Quote Datasheet
Description
Nonmetallic FLANGED SLEEVE BEARINGS – INCH • Machined PTFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Sleeve Bearings  -  Inch - BSPFLN-101420T - Quality Bearings & Components
Hicksville, NY, USA
Flanged Sleeve Bearings - Inch
BSPFLN-101420T
Flanged Sleeve Bearings - Inch BSPFLN-101420T
Nonmetallic FLANGED SLEEVE BEARINGS – INCH • Machined PTFE

Nonmetallic
FLANGED SLEEVE BEARINGS – INCH

• Machined PTFE

Supplier's Site
.313 in. ID, .439 in. OD Machined PTFE Flanged Sleeve Bearing - BSPFLN-101420T - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
.313 in. ID, .439 in. OD Machined PTFE Flanged Sleeve Bearing
BSPFLN-101420T
.313 in. ID, .439 in. OD Machined PTFE Flanged Sleeve Bearing BSPFLN-101420T
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number BSPFLN-101420T BSPFLN-101420T
Product Name Flanged Sleeve Bearings - Inch .313 in. ID, .439 in. OD Machined PTFE Flanged Sleeve Bearing
Bushing Type Flanged Sleeve
Design Units Inch
Shaft OD 0.3125 inch (7.94 mm)
Bearing ID 0.3130 inch (7.95 mm) 0.3130 inch (7.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-5 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.0000 inch (127.00 mm)
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Taper Lock Bushes - 1465449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details