Stock Drive Products & Sterling Instrument - SDP/SI Self Lubricating 30mm ID, 34mm OD Split Type Plain Sleeve Bearing BSNPLNMMB303440

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Lubricating 30mm ID, 34mm OD Split Type Plain Sleeve Bearing - BSNPLNMMB303440 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Self Lubricating 30mm ID, 34mm OD Split Type Plain Sleeve Bearing
BSNPLNMMB303440
Self Lubricating 30mm ID, 34mm OD Split Type Plain Sleeve Bearing BSNPLNMMB303440
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number BSNPLNMMB303440
Product Name Self Lubricating 30mm ID, 34mm OD Split Type Plain Sleeve Bearing
Bushing Type Sleeve; Flanged
Design Units Metric
Bearing ID 1.1811 inch (30.00 mm)
Bearing OD 1.3386 inch (34.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details
3 mm Bore, 5 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP030506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1181 inch (3.00 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details