Self-lubricating split-type plain sleeve bearings with a carbon steel backing and a composite liner of sintered bronze and PTFE, designed for maintenance-free operation. The BSNPLNMMB141625 is a metric bearing with a 14 mm bore diameter, 16 mm outer diameter, and 25 mm length, featuring a shaft bore tolerance of ±0.25 mm and installed bore dimensions of 13.984 mm for the bore and 16.018 mm for the housing. The bearing is split with 20 ±5° and 45 ±5° cut angles.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | BSNPLNMMB141625 |
| Product Name | Self Lubricating 14mm ID, 16mm OD Split Type Plain Sleeve Bearing |
| Bushing Type | Sleeve; Flanged |
| Design Units | Metric |
| Bearing ID | 0.5512 inch (14.00 mm) |
| Bearing OD | 0.6299 inch (16.00 mm) |