Quality Bearings & Components Plain Sleeve Bearings - Inch BSNPLN-56TH32

Description
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Request a Quote Datasheet
Description
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Sleeve Bearings  -  Inch - BSNPLN-56TH32 - Quality Bearings & Components
Hicksville, NY, USA
Plain Sleeve Bearings - Inch
BSNPLN-56TH32
Plain Sleeve Bearings - Inch BSNPLN-56TH32
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).

Self-Lubricating | Split-Type
PLAIN SLEEVE BEARINGS - INCH

  • Carbon Steel Backing
  • Self-Lubricated Liner
  • Maintenance-Free
    NOTE:
    A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Supplier's Site
Self Lubricating 3.5000 in. ID, 3.6875 in. OD Split Type Plain Sleeve Bearing - BSNPLN-56TH32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Self Lubricating 3.5000 in. ID, 3.6875 in. OD Split Type Plain Sleeve Bearing
BSNPLN-56TH32
Self Lubricating 3.5000 in. ID, 3.6875 in. OD Split Type Plain Sleeve Bearing BSNPLN-56TH32
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number BSNPLN-56TH32 BSNPLN-56TH32
Product Name Plain Sleeve Bearings - Inch Self Lubricating 3.5000 in. ID, 3.6875 in. OD Split Type Plain Sleeve Bearing
Bushing Type Sleeve Sleeve; Flanged
Design Units Inch Inch
Shaft OD 3.4978 to 3.5000 inch (88.84 to 88.90 mm)
Housing Bore 3.6858 to 3.6872 inch (93.62 to 93.65 mm)
Bearing ID 3.5000 inch (88.90 mm) 3.5000 inch (88.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details
Plain Bushes - 528138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details