Quality Bearings & Components Plain Sleeve Bearings - Inch BSNPLN-32TH24

Description
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Request a Quote Datasheet
Description
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plain Sleeve Bearings  -  Inch - BSNPLN-32TH24 - Quality Bearings & Components
Hicksville, NY, USA
Plain Sleeve Bearings - Inch
BSNPLN-32TH24
Plain Sleeve Bearings - Inch BSNPLN-32TH24
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).

Self-Lubricating | Split-Type
PLAIN SLEEVE BEARINGS - INCH

  • Carbon Steel Backing
  • Self-Lubricated Liner
  • Maintenance-Free
    NOTE:
    A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Supplier's Site
Self Lubricating 2.0000 in. ID, 2.1875 in. OD Split Type Plain Sleeve Bearing - BSNPLN-32TH24 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Self Lubricating 2.0000 in. ID, 2.1875 in. OD Split Type Plain Sleeve Bearing
BSNPLN-32TH24
Self Lubricating 2.0000 in. ID, 2.1875 in. OD Split Type Plain Sleeve Bearing BSNPLN-32TH24
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number BSNPLN-32TH24 BSNPLN-32TH24
Product Name Plain Sleeve Bearings - Inch Self Lubricating 2.0000 in. ID, 2.1875 in. OD Split Type Plain Sleeve Bearing
Bushing Type Sleeve Sleeve; Flanged
Design Units Inch Inch
Shaft OD 1.9969 to 1.9987 inch (50.72 to 50.77 mm)
Housing Bore 2.1871 to 2.1883 inch (55.55 to 55.58 mm)
Bearing ID 2.0000 inch (50.80 mm) 2.0000 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 03G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details