Quality Bearings & Components Plain Sleeve Bearings - Inch BSNPLN-100TH64

Description
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Description
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).

Suppliers

Company
Product
Description
Supplier Links
Plain Sleeve Bearings  -  Inch - BSNPLN-100TH64 - Quality Bearings & Components
Hicksville, NY, USA
Plain Sleeve Bearings - Inch
BSNPLN-100TH64
Plain Sleeve Bearings - Inch BSNPLN-100TH64
Self-Lubricating | Split-Type PLAIN SLEEVE BEARINGS - INCH Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).

Self-Lubricating | Split-Type
PLAIN SLEEVE BEARINGS - INCH

  • Carbon Steel Backing
  • Self-Lubricated Liner
  • Maintenance-Free
    NOTE:
    A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead which, owing to wear during operation, is gradually released and may mix with the products being manufactured. The quantity of lead released is minimal and does not normally exceed a few parts per million (ppm).
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Plain Bearings and Sleeve Bearings
Product Number BSNPLN-100TH64
Product Name Plain Sleeve Bearings - Inch
Bushing Type Sleeve
Design Units Inch
Shaft OD 6.2475 to 6.2500 inch (158.69 to 158.75 mm)
Housing Bore 6.4358 to 6.4374 inch (163.47 to 163.51 mm)
Bearing ID 6.2500 inch (158.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-7 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 7.0000 inch (177.80 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details